The KLP75-33-1200 is a 1200 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
Voltage: 0-75V
Current: 16A
Power: 1200W
Switch mode topology for cool, efficient operation
Built-in GPIB, RS232 and isolated analog programming at no extra cost
1U panel height at 1200 watts
Front to back air flow allows full power operation without spacers between supplies
Wide-range a-c input, 88-265V a-c with PFC
The KLP75-33-1200 is a laboratory grade power supply in which the voltage/current limits are automatically recalculated, forming a constant-power hyperbolic shaped boundary between the voltage and current modes. This curve, which replaces the single max-power operating point of conventional power supplies, provides the user with a greatly expanded choice of maximum power volt-ampere combinations. The constant-power limit of the KLP is 1200 watts. The KLP saves money and space by reducing the number of power supplies required.
The KLP75-33-1200 is a 1200 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
- Voltage: 0-75V
- Current: 16A
- Power: 1200W
- Switch mode topology for cool, efficient operation
- Built-in GPIB, RS232 and isolated analog programming at no extra cost
- 1U panel height at 1200 watts
- Front to back air flow allows full power operation without spacers between supplies
- Wide-range a-c input, 88-265V a-c with PFC
The KLP75-33-1200 is a laboratory grade power supply in which the voltage/current limits are automatically recalculated, forming a constant-power hyperbolic shaped boundary between the voltage and current modes. This curve, which replaces the single max-power operating point of conventional power supplies, provides the user with a greatly expanded choice of maximum power volt-ampere combinations. The constant-power limit of the KLP is 1200 watts. The KLP saves money and space by reducing the number of power supplies required.