Kepco, Inc. DC Power Supply BOP36-6M

Description
The BOP36-6M is a 200 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-36V Current: 6A Power: 200W Three-Quarter Rack Source and sink 100% of their current rating Separate control circuits for voltage and current with automatic crossover to current and voltage limits All controls and flag signals accessible through a 50-terminal userport at the rear Zeroable preamplifier available for scaling and summing external signals The Kepco BOP36-6M is a fully rated power supply and also a high-powered operational amplifier with full 4-quadrant, bipolar operation. Their output is capable of both sustained d-c and the replication of arbitrary a-c waveforms. In the Kepco BOP36-6M, the voltage and current outputs can be controlled smoothly and linearly through the entire rated plus and minus ranges, passing smoothly through zero with no polarity switching.
Datasheet
Description
The BOP36-6M is a 200 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-36V Current: 6A Power: 200W Three-Quarter Rack Source and sink 100% of their current rating Separate control circuits for voltage and current with automatic crossover to current and voltage limits All controls and flag signals accessible through a 50-terminal userport at the rear Zeroable preamplifier available for scaling and summing external signals The Kepco BOP36-6M is a fully rated power supply and also a high-powered operational amplifier with full 4-quadrant, bipolar operation. Their output is capable of both sustained d-c and the replication of arbitrary a-c waveforms. In the Kepco BOP36-6M, the voltage and current outputs can be controlled smoothly and linearly through the entire rated plus and minus ranges, passing smoothly through zero with no polarity switching.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - BOP36-6M - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
BOP36-6M
DC Power Supply BOP36-6M
The BOP36-6M is a 200 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-36V Current: 6A Power: 200W Three-Quarter Rack Source and sink 100% of their current rating Separate control circuits for voltage and current with automatic crossover to current and voltage limits All controls and flag signals accessible through a 50-terminal userport at the rear Zeroable preamplifier available for scaling and summing external signals The Kepco BOP36-6M is a fully rated power supply and also a high-powered operational amplifier with full 4-quadrant, bipolar operation. Their output is capable of both sustained d-c and the replication of arbitrary a-c waveforms. In the Kepco BOP36-6M, the voltage and current outputs can be controlled smoothly and linearly through the entire rated plus and minus ranges, passing smoothly through zero with no polarity switching.

The BOP36-6M is a 200 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-36V
  • Current: 6A
  • Power: 200W
  • Three-Quarter Rack
  • Source and sink 100% of their current rating
  • Separate control circuits for voltage and current with automatic crossover to current and voltage limits
  • All controls and flag signals accessible through a 50-terminal userport at the rear
  • Zeroable preamplifier available for scaling and summing external signals

The Kepco BOP36-6M is a fully rated power supply and also a high-powered operational amplifier with full 4-quadrant, bipolar operation. Their output is capable of both sustained d-c and the replication of arbitrary a-c waveforms. In the Kepco BOP36-6M, the voltage and current outputs can be controlled smoothly and linearly through the entire rated plus and minus ranges, passing smoothly through zero with no polarity switching.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number BOP36-6M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1500W, Portable Battery Charger for Field Applications - BCP 1K5-PEL - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Field Applications
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details