Kepco, Inc. DC Power Supply ATE55-20M

Description
The ATE55-20M is a 1000 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-55V Current: 20A Power: 1000W Full-rack Metered 0.001% Regulation CV/CC Programmable Low noise, high speed linear precision control Voltage and current stabilization 10 turn panel controls offer exceptional resolution User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation The Kepco ATE55-20M is a precision analog-controlled power supply and features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. The voltage and current channels are equally controllable with automatic crossover between modes.
Datasheet
Description
The ATE55-20M is a 1000 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-55V Current: 20A Power: 1000W Full-rack Metered 0.001% Regulation CV/CC Programmable Low noise, high speed linear precision control Voltage and current stabilization 10 turn panel controls offer exceptional resolution User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation The Kepco ATE55-20M is a precision analog-controlled power supply and features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. The voltage and current channels are equally controllable with automatic crossover between modes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - ATE55-20M - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
ATE55-20M
DC Power Supply ATE55-20M
The ATE55-20M is a 1000 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-55V Current: 20A Power: 1000W Full-rack Metered 0.001% Regulation CV/CC Programmable Low noise, high speed linear precision control Voltage and current stabilization 10 turn panel controls offer exceptional resolution User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation The Kepco ATE55-20M is a precision analog-controlled power supply and features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. The voltage and current channels are equally controllable with automatic crossover between modes.

The ATE55-20M is a 1000 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-55V
  • Current: 20A
  • Power: 1000W
  • Full-rack
  • Metered
  • 0.001% Regulation
  • CV/CC
  • Programmable
  • Low noise, high speed linear precision control
  • Voltage and current stabilization
  • 10 turn panel controls offer exceptional resolution
  • User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation

The Kepco ATE55-20M is a precision analog-controlled power supply and features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. The voltage and current channels are equally controllable with automatic crossover between modes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number ATE55-20M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details