Kepco, Inc. DC Power Supply ATE55-10M

Description
The ATE55-10M is a 550 W, 55 V, 10 A dc power supply from Kepco. Features: 550 W, 55 V, 10 A Low noise, high speed linear precision control Voltage and current stabilization 10 turn panel controls offer exceptional resolution User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation User selectable fast or conventional modes of operation. Use fast-mode for rapid response to programmed instructions or for quick response in current mode to load changes Voltage and current modes with full and equal control over the output in both modes Multi-terminal user port allows the ATE to be configured by arranging the jumpers on a mating plug, PC-12 Full zeroing and full-scale calibration for both the voltage and current control channels Programmable overvoltage crowbar. Can be manually set from the panel or programmed with a 0-10V analog signal. Optically isolated input-output to interconnect multiple power supplies Uncommitted amplifiers to manipulate arbitrary control signals into the required 0-10V needed to program ATE. Two provided. Can be used for scaling and summing Digital control through SN-series IEEE488 interfaces The variation of the ATE’s voltage and current offsets as a function of source, time and temperature are tabulated in the static specifications table The Kepco ATE55-10M dc power supply is a precision analog-controlled dc power supply. It features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. An optional fast mode provides fast programming response into the mid audio range. The voltage and current channels are equally controllable with automatic crossover between modes. The tabulation of the effective resistance and inductance in voltage mode, and the effective shunt resistance and shunt capacitance in current mode, is done to allow a calculation of the output impedance versus frequency. The image is for reference only. See product specification for details.
Datasheet
Description
The ATE55-10M is a 550 W, 55 V, 10 A dc power supply from Kepco. Features: 550 W, 55 V, 10 A Low noise, high speed linear precision control Voltage and current stabilization 10 turn panel controls offer exceptional resolution User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation User selectable fast or conventional modes of operation. Use fast-mode for rapid response to programmed instructions or for quick response in current mode to load changes Voltage and current modes with full and equal control over the output in both modes Multi-terminal user port allows the ATE to be configured by arranging the jumpers on a mating plug, PC-12 Full zeroing and full-scale calibration for both the voltage and current control channels Programmable overvoltage crowbar. Can be manually set from the panel or programmed with a 0-10V analog signal. Optically isolated input-output to interconnect multiple power supplies Uncommitted amplifiers to manipulate arbitrary control signals into the required 0-10V needed to program ATE. Two provided. Can be used for scaling and summing Digital control through SN-series IEEE488 interfaces The variation of the ATE’s voltage and current offsets as a function of source, time and temperature are tabulated in the static specifications table The Kepco ATE55-10M dc power supply is a precision analog-controlled dc power supply. It features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. An optional fast mode provides fast programming response into the mid audio range. The voltage and current channels are equally controllable with automatic crossover between modes. The tabulation of the effective resistance and inductance in voltage mode, and the effective shunt resistance and shunt capacitance in current mode, is done to allow a calculation of the output impedance versus frequency. The image is for reference only. See product specification for details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - ATE55-10M - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
ATE55-10M
DC Power Supply ATE55-10M
The ATE55-10M is a 550 W, 55 V, 10 A dc power supply from Kepco. Features: 550 W, 55 V, 10 A Low noise, high speed linear precision control Voltage and current stabilization 10 turn panel controls offer exceptional resolution User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation User selectable fast or conventional modes of operation. Use fast-mode for rapid response to programmed instructions or for quick response in current mode to load changes Voltage and current modes with full and equal control over the output in both modes Multi-terminal user port allows the ATE to be configured by arranging the jumpers on a mating plug, PC-12 Full zeroing and full-scale calibration for both the voltage and current control channels Programmable overvoltage crowbar. Can be manually set from the panel or programmed with a 0-10V analog signal. Optically isolated input-output to interconnect multiple power supplies Uncommitted amplifiers to manipulate arbitrary control signals into the required 0-10V needed to program ATE. Two provided. Can be used for scaling and summing Digital control through SN-series IEEE488 interfaces The variation of the ATE’s voltage and current offsets as a function of source, time and temperature are tabulated in the static specifications table The Kepco ATE55-10M dc power supply is a precision analog-controlled dc power supply. It features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. An optional fast mode provides fast programming response into the mid audio range. The voltage and current channels are equally controllable with automatic crossover between modes. The tabulation of the effective resistance and inductance in voltage mode, and the effective shunt resistance and shunt capacitance in current mode, is done to allow a calculation of the output impedance versus frequency. The image is for reference only. See product specification for details.

The ATE55-10M is a 550 W, 55 V, 10 A dc power supply from Kepco.

Features:

  • 550 W, 55 V, 10 A
  • Low noise, high speed linear precision control
  • Voltage and current stabilization
  • 10 turn panel controls offer exceptional resolution
  • User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation
  • User selectable fast or conventional modes of operation. Use fast-mode for rapid response to programmed instructions or for quick response in current mode to load changes
  • Voltage and current modes with full and equal control over the output in both modes
  • Multi-terminal user port allows the ATE to be configured by arranging the jumpers on a mating plug, PC-12
  • Full zeroing and full-scale calibration for both the voltage and current control channels
  • Programmable overvoltage crowbar. Can be manually set from the panel or programmed with a 0-10V analog signal. Optically isolated input-output to interconnect multiple power supplies
  • Uncommitted amplifiers to manipulate arbitrary control signals into the required 0-10V needed to program ATE. Two provided. Can be used for scaling and summing
  • Digital control through SN-series IEEE488 interfaces
  • The variation of the ATE’s voltage and current offsets as a function of source, time and temperature are tabulated in the static specifications table

The Kepco ATE55-10M dc power supply is a precision analog-controlled dc power supply. It features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. An optional fast mode provides fast programming response into the mid audio range. The voltage and current channels are equally controllable with automatic crossover between modes. The tabulation of the effective resistance and inductance in voltage mode, and the effective shunt resistance and shunt capacitance in current mode, is done to allow a calculation of the output impedance versus frequency.

The image is for reference only. See product specification for details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number ATE55-10M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details