Kepco, Inc. DC Power Supply ABC30-0.3M

Description
The ABC30-0.3M is a 10 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 30 V @ 0.3 A Provides both Voltage and Current Regulation Full range programming and a 10-turn voltage control The Kepco ABC30-0.3M, Regulated DC Used Power Supplies, are useful for either laboratory or systems use and is built in a versatile and compact design.
Description
The ABC30-0.3M is a 10 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 30 V @ 0.3 A Provides both Voltage and Current Regulation Full range programming and a 10-turn voltage control The Kepco ABC30-0.3M, Regulated DC Used Power Supplies, are useful for either laboratory or systems use and is built in a versatile and compact design.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply ABC30-0.3M
The ABC30-0.3M is a 10 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 30 V @ 0.3 A Provides both Voltage and Current Regulation Full range programming and a 10-turn voltage control The Kepco ABC30-0.3M, Regulated DC Used Power Supplies, are useful for either laboratory or systems use and is built in a versatile and compact design.

The ABC30-0.3M is a 10 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 30 V @ 0.3 A
  • Provides both Voltage and Current Regulation
  • Full range programming and a 10-turn voltage control

The Kepco ABC30-0.3M, Regulated DC Used Power Supplies, are useful for either laboratory or systems use and is built in a versatile and compact design.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number ABC30-0.3M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1627-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5042X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details