Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LAMPS
KENNEDY WEBSTER ELECTRIC CO.
47553 -- AUTOMOTIVE - FOG/DRIVING - 880L SIL BULK
Kennedy Webster Electric Co.
Automotive - Fog/Driving - 880L SIL BULK
47553
Description
GE T3.25 (T3 1/4) - Automotive
Kennedy Webster Electric Co.
Done
Description
GE T3.25 (T3 1/4) - Automotive
Suppliers
Company
Product
Description
Supplier Links
Kennedy Webster Electric Co.
Downers Grove, IL, USA
Automotive - Fog/Driving - 880L SIL BULK
47553
Automotive - Fog/Driving - 880L SIL BULK
47553
GE T3.25 (T3 1/4) - Automotive
GE T3.25 (T3 1/4) - Automotive
Supplier's Site
Technical Specifications
Kennedy Webster Electric Co.
Product Category
Lamps
Product Number
47553
Product Name
Automotive - Fog/Driving - 880L SIL BULK
Lamp Power
27 watts
Unlock Full Specs
to access all available technical data
Similar Products
U-Reach Data Solutions Inc.
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra
SPLS04
Specs
Lamp Type
UV Lamps
Lamp Power
150 watts
View Details
Hamamatsu Photonics Europe
Hollow cathode lamp
L2433-66NB
Specs
Diameter
38 mm (1.5 inch)
View Details
Allen-Bradley / Rockwell Automation
800B 16 mm Push-Button LED Bulb
800B-N5W
Specs
Lamp Type
LED Lamps
View Details
Konica Minolta Sensing Americas, Inc.
Deuterium Lamp
LS500
Specs
Lamp Type
Halogen Lamps
Features
Reflector
Lamp Power
20 to 30 watts
View Details