28178 -- MINIATURE LAMPS - T5 - 5113 WW
Kennedy Webster Electric Co.
Miniature Lamps - T5 - 5113 WW
28178
Description
GE T5 - Aircraft
-
Kennedy Webster Electric Co.
-
Kennedy Webster Electric Co.
Description
GE T5 - Aircraft
Suppliers
Miniature Lamps - T5 - 5113 WW
28178
Supplier's Site
Specialty - Aircraft - 5113 WW
28178
Supplier's Site
Technical Specifications
|
Product Category
|
Lamps |
|
Product Number
|
28178 |
|
Product Name
|
Miniature Lamps - T5 - 5113 WW |
|
Lamp Power
|
13 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Excelitas Technologies Corp.
Lamp Type
UV Lamps
Maximum Overall Length
14 to 53.5 inch (356 to 1359 mm)
Diameter
6 to 35 mm (0.2362 to 1.38 inch)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Lamp Type
LED Lamps
Flash Lamp
Flash Lamp
Rated Average Life
50000 hours
View Details
U-Reach Data Solutions Inc.
Lamp Type
UV Lamps
Lamp Power
150 watts
View Details