16289 -- AUTOMOTIVE - TRUNK/CARGO AREA - 916
Kennedy Webster Electric Co.
Automotive - Trunk/Cargo Area - 916
16289
Description
GE T5 - Automotive
-
Kennedy Webster Electric Co.
-
Kennedy Webster Electric Co.
Description
GE T5 - Automotive
Suppliers
Automotive - Trunk/Cargo Area - 916
16289
Supplier's Site
Miniature Lamps - T5 - 916
16289
Supplier's Site
Technical Specifications
|
Product Category
|
Lamps |
|
Product Number
|
16289 |
|
Product Name
|
Automotive - Trunk/Cargo Area - 916 |
|
Lamp Power
|
7 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Konica Minolta Sensing Americas, Inc.
Lamp Type
Halogen Lamps
Features
Reflector
Lamp Power
20 to 30 watts
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Lamp Type
LED Lamps
Flash Lamp
Flash Lamp
Flash Rate
70 to 150 Hz
View Details
U-Reach Data Solutions Inc.
Lamp Type
UV Lamps
Lamp Power
150 watts
View Details
Excelitas Technologies Corp.
Lamp Type
UV Lamps
Maximum Overall Length
14 to 53.5 inch (356 to 1359 mm)
Diameter
6 to 35 mm (0.2362 to 1.38 inch)
View Details