Surge-proof capacitor in aluminium can with insulation sleeve.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | K013501630HM1J143 |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 16000 microF |
| Capacitance Tolerance | 20 (+/- %) |