Ken Forging, Inc. Eye Bolt FS-30

Description
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist bending. Available with a hex nut for additional support. . Eyebolts
Description
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist bending. Available with a hex nut for additional support. . Eyebolts

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - FS-30 - Reid Supply
Norton Shores, MI, United States
Eye Bolt
FS-30
Eye Bolt FS-30
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist bending. Available with a hex nut for additional support. . Eyebolts

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist bending. Available with a hex nut for additional support.


. Eyebolts

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Eyebolts
Product Number FS-30
Product Name Eye Bolt
Special Eyebolt Type Shoulder
Material Carbon Steel
Finish Zinc Plated; Self-Colored Zinc-Plated
Thread Size 1/2-13
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye Bolt Codipro SEB UP WLL ton 0.8 - 4215SEBM12UP - Certex UK
Specs
Rating Load Rated
Material High tensile steel
Maximum Load 0.8818 tons (0.8000 metric tons)
View Details
Eye Bolts - 275344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Steel; Mild Steel
Finish Zinc Plated
View Details
Shoulder Eye Bolts - 18570 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details