Keltec-Technolab Pneumatic Filter KPFUV1030VE-CB

Description
COALESCER FILTER ELEMENT. FREE 2 YEAR RADWELL WARRANTY
Description
COALESCER FILTER ELEMENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 50660612 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
50660612
Pneumatic Filter 50660612
COALESCER FILTER ELEMENT. FREE 2 YEAR RADWELL WARRANTY

COALESCER FILTER ELEMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 50660612
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.15 inch (80 mm)
View Details
120mm Plastic Fan Filter Assembly with 30PPI Media - 09450-F/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers
Fan Filters - 7134396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Pet, stainless steel
Length 3.17 inch (80.6 mm)
View Details