Keltec-Technolab HVAC Air Filter KA330-012

Description
FILTER, ELEMENT: TYPE PAPER, FILTRATION SIZE 11.54 ID X 13-1/2 OD X 8.5 H IN. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER, ELEMENT: TYPE PAPER, FILTRATION SIZE 11.54 ID X 13-1/2 OD X 8.5 H IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filter - 109693574 - Radwell International
Willingboro, NJ, United States
HVAC Air Filter
109693574
HVAC Air Filter 109693574
FILTER, ELEMENT: TYPE PAPER, FILTRATION SIZE 11.54 ID X 13-1/2 OD X 8.5 H IN. FREE 2 YEAR RADWELL WARRANTY

FILTER, ELEMENT: TYPE PAPER, FILTRATION SIZE 11.54 ID X 13-1/2 OD X 8.5 H IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 109693574
Product Name HVAC Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

127mm Aluminum Fan Filter Assembly - AFK-127 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 5 inch (127 mm)
View Details
120mm Plastic Fan Filter Assembly with 100PPI Media - 09450-F/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
HVAC Air Filters - 2560589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Pleated Panel
Media Type Hydrophobic Filter Media
Airflow 1310 SCFM (2226 m³/hr)
View Details