Keltec-Technolab Filter/Dryer F25187XE-CU

Description
FILTER, COALESCING ELEMENT, GR 6, REPLACEMENT FOR AIRTEK JE-CC0450 (OEM). FREE 2 YEAR RADWELL WARRANTY
Description
FILTER, COALESCING ELEMENT, GR 6, REPLACEMENT FOR AIRTEK JE-CC0450 (OEM). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 225777268 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
225777268
Filter/Dryer 225777268
FILTER, COALESCING ELEMENT, GR 6, REPLACEMENT FOR AIRTEK JE-CC0450 (OEM). FREE 2 YEAR RADWELL WARRANTY

FILTER, COALESCING ELEMENT, GR 6, REPLACEMENT FOR AIRTEK JE-CC0450 (OEM). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 225777268
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

127mm Aluminum Fan Filter Assembly - AFK-127 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 5 inch (127 mm)
View Details
120mm Fan Filter Media 30PPI - 09450-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers
HVAC Air Filters - 2560524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 78.74 inch (2000 mm)
View Details