Keltec-Technolab Filter/Dryer CES513PU

Description
SEPERATOR ELEMENT, AIR-OIL SEPERATOR, REPLACEMENT FOR SULLAIR (OEM) 02250160-776. FREE 2 YEAR RADWELL WARRANTY
Description
SEPERATOR ELEMENT, AIR-OIL SEPERATOR, REPLACEMENT FOR SULLAIR (OEM) 02250160-776. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 225776664 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
225776664
Filter/Dryer 225776664
SEPERATOR ELEMENT, AIR-OIL SEPERATOR, REPLACEMENT FOR SULLAIR (OEM) 02250160-776. FREE 2 YEAR RADWELL WARRANTY

SEPERATOR ELEMENT, AIR-OIL SEPERATOR, REPLACEMENT FOR SULLAIR (OEM) 02250160-776. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 225776664
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
92mm Fan Filter Media 45PPI - 09362-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
Fan Filters - 7374109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Aluminium, stainless steel
Length 3.62 inch (92 mm)
View Details