Kelly Pneumatics, Inc. Digital Mass Flow Meter

Description
The Digital Mass Flow Meter accurately measures and displays mass flow rate, volumetric flow rate, gas temperature, atmospheric pressure and gas pressure, for both Air and Oxygen. Unlike most flowmeters, the Digital Mass Flow Meter has a touch screen interface, offering immediate customization in seconds. This customization includes selecting the preferred units for each specification, including many standard units typical to scientific and engineering applications. For using a mixture of Air and Oxygen, the percentage of oxygen is adjustable. And unlike most flowmeters, the Digital Mass Flow Meter can automatically adjust for typical errors in flow calculation due to back pressures of up to 100 psig. The unit also has an optional output of 0-5 volts as a measure of flow rate, with an adjustable sample rate based on user preference, for use with an oscilloscope or volt meter. The Digital Mass Flow Meter uses four sensors to accurately measure pneumatic specifications. Three sensors are in direct contact with the flow path: an anemometer for mass flow, a thermistor for gas temperature and a gauge pressure transducer for gas/back pressure. The fourth sensor, an absolute pressure transducer, is contained within the unit and away from the flow path for atmospheric pressure. Using the readings from all four sensors, the mass flow is calculated using the current environmental and application conditions. This mass flow is than converted to volumetric flow based on the current density of the environment and back pressure in the system. Specifications Supported Media Air, Oxygen and Nitrogen Flow Range 0 to 300 SLPM of Air Flow Accuracy 2% of reading or 0.05 SLPM, whichever is greater, at 70 °F and 14.7 psia Flow Sample Rate 50 milliseconds Temperature Range 0 to 50 °C (0 to 122 °F) Accuracy ±1 °C (±1.8 °F) at flows >1 SLPM Atmospheric Pressure Range 15 to 115 kPa (2.17 to 16.68 psia) Atmospheric Pressure Accuracy ±1.5% F.S. Maximum Allowable Atm. Pressure 400 kPa (58.0 psia) Back Pressure Range 0 to 100 psig Back Pressure Accuracy ±3.0% of Reading Max Allowable Back Pressure 200 psig Port Sizes 3/8" Female NPT (Standard), 1/4" Female NPT, Male 22 MM Tapered, Female 22 MM Tapered, Male 22 MM Straight Power Requirements 120 VAC via wall adapter, converted to 9 vdc at 500 mA Operating Temperature 0 to 50 °C (0 to 122 °F) Touch Screen Interface 3.5" TFT LCD Resistive, Backlit, 320 x 480 pixel Analog Feedback Voltage 0 to 5 volts DC, 16 bit resolution
Datasheet
Description
The Digital Mass Flow Meter accurately measures and displays mass flow rate, volumetric flow rate, gas temperature, atmospheric pressure and gas pressure, for both Air and Oxygen. Unlike most flowmeters, the Digital Mass Flow Meter has a touch screen interface, offering immediate customization in seconds. This customization includes selecting the preferred units for each specification, including many standard units typical to scientific and engineering applications. For using a mixture of Air and Oxygen, the percentage of oxygen is adjustable. And unlike most flowmeters, the Digital Mass Flow Meter can automatically adjust for typical errors in flow calculation due to back pressures of up to 100 psig. The unit also has an optional output of 0-5 volts as a measure of flow rate, with an adjustable sample rate based on user preference, for use with an oscilloscope or volt meter. The Digital Mass Flow Meter uses four sensors to accurately measure pneumatic specifications. Three sensors are in direct contact with the flow path: an anemometer for mass flow, a thermistor for gas temperature and a gauge pressure transducer for gas/back pressure. The fourth sensor, an absolute pressure transducer, is contained within the unit and away from the flow path for atmospheric pressure. Using the readings from all four sensors, the mass flow is calculated using the current environmental and application conditions. This mass flow is than converted to volumetric flow based on the current density of the environment and back pressure in the system. Specifications Supported Media Air, Oxygen and Nitrogen Flow Range 0 to 300 SLPM of Air Flow Accuracy 2% of reading or 0.05 SLPM, whichever is greater, at 70 °F and 14.7 psia Flow Sample Rate 50 milliseconds Temperature Range 0 to 50 °C (0 to 122 °F) Accuracy ±1 °C (±1.8 °F) at flows >1 SLPM Atmospheric Pressure Range 15 to 115 kPa (2.17 to 16.68 psia) Atmospheric Pressure Accuracy ±1.5% F.S. Maximum Allowable Atm. Pressure 400 kPa (58.0 psia) Back Pressure Range 0 to 100 psig Back Pressure Accuracy ±3.0% of Reading Max Allowable Back Pressure 200 psig Port Sizes 3/8" Female NPT (Standard), 1/4" Female NPT, Male 22 MM Tapered, Female 22 MM Tapered, Male 22 MM Straight Power Requirements 120 VAC via wall adapter, converted to 9 vdc at 500 mA Operating Temperature 0 to 50 °C (0 to 122 °F) Touch Screen Interface 3.5" TFT LCD Resistive, Backlit, 320 x 480 pixel Analog Feedback Voltage 0 to 5 volts DC, 16 bit resolution
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Mass Flow Meter -  - Kelly Pneumatics, Inc.
Costa Mesa, CA, USA
Digital Mass Flow Meter
Digital Mass Flow Meter
The Digital Mass Flow Meter accurately measures and displays mass flow rate, volumetric flow rate, gas temperature, atmospheric pressure and gas pressure, for both Air and Oxygen. Unlike most flowmeters, the Digital Mass Flow Meter has a touch screen interface, offering immediate customization in seconds. This customization includes selecting the preferred units for each specification, including many standard units typical to scientific and engineering applications. For using a mixture of Air and Oxygen, the percentage of oxygen is adjustable. And unlike most flowmeters, the Digital Mass Flow Meter can automatically adjust for typical errors in flow calculation due to back pressures of up to 100 psig. The unit also has an optional output of 0-5 volts as a measure of flow rate, with an adjustable sample rate based on user preference, for use with an oscilloscope or volt meter. The Digital Mass Flow Meter uses four sensors to accurately measure pneumatic specifications. Three sensors are in direct contact with the flow path: an anemometer for mass flow, a thermistor for gas temperature and a gauge pressure transducer for gas/back pressure. The fourth sensor, an absolute pressure transducer, is contained within the unit and away from the flow path for atmospheric pressure. Using the readings from all four sensors, the mass flow is calculated using the current environmental and application conditions. This mass flow is than converted to volumetric flow based on the current density of the environment and back pressure in the system. Specifications Supported Media Air, Oxygen and Nitrogen Flow Range 0 to 300 SLPM of Air Flow Accuracy 2% of reading or 0.05 SLPM, whichever is greater, at 70 °F and 14.7 psia Flow Sample Rate 50 milliseconds Temperature Range 0 to 50 °C (0 to 122 °F) Accuracy ±1 °C (±1.8 °F) at flows >1 SLPM Atmospheric Pressure Range 15 to 115 kPa (2.17 to 16.68 psia) Atmospheric Pressure Accuracy ±1.5% F.S. Maximum Allowable Atm. Pressure 400 kPa (58.0 psia) Back Pressure Range 0 to 100 psig Back Pressure Accuracy ±3.0% of Reading Max Allowable Back Pressure 200 psig Port Sizes 3/8" Female NPT (Standard), 1/4" Female NPT, Male 22 MM Tapered, Female 22 MM Tapered, Male 22 MM Straight Power Requirements 120 VAC via wall adapter, converted to 9 vdc at 500 mA Operating Temperature 0 to 50 °C (0 to 122 °F) Touch Screen Interface 3.5" TFT LCD Resistive, Backlit, 320 x 480 pixel Analog Feedback Voltage 0 to 5 volts DC, 16 bit resolution

The Digital Mass Flow Meter accurately measures and displays mass flow rate, volumetric flow rate, gas temperature, atmospheric pressure and gas pressure, for both Air and Oxygen. Unlike most flowmeters, the Digital Mass Flow Meter has a touch screen interface, offering immediate customization in seconds. This customization includes selecting the preferred units for each specification, including many standard units typical to scientific and engineering applications. For using a mixture of Air and Oxygen, the percentage of oxygen is adjustable. And unlike most flowmeters, the Digital Mass Flow Meter can automatically adjust for typical errors in flow calculation due to back pressures of up to 100 psig. The unit also has an optional output of 0-5 volts as a measure of flow rate, with an adjustable sample rate based on user preference, for use with an oscilloscope or volt meter.

The Digital Mass Flow Meter uses four sensors to accurately measure pneumatic specifications. Three sensors are in direct contact with the flow path: an anemometer for mass flow, a thermistor for gas temperature and a gauge pressure transducer for gas/back pressure. The fourth sensor, an absolute pressure transducer, is contained within the unit and away from the flow path for atmospheric pressure. Using the readings from all four sensors, the mass flow is calculated using the current environmental and application conditions. This mass flow is than converted to volumetric flow based on the current density of the environment and back pressure in the system.

Specifications

Supported MediaAir, Oxygen and Nitrogen
Flow Range0 to 300 SLPM of Air
Flow Accuracy2% of reading or 0.05 SLPM, whichever is greater, at 70 °F and 14.7 psia
Flow Sample Rate50 milliseconds
Temperature Range0 to 50 °C (0 to 122 °F)
Accuracy±1 °C (±1.8 °F) at flows >1 SLPM
Atmospheric Pressure Range15 to 115 kPa (2.17 to 16.68 psia)
Atmospheric Pressure Accuracy±1.5% F.S.
Maximum Allowable Atm. Pressure400 kPa (58.0 psia)
Back Pressure Range0 to 100 psig
Back Pressure Accuracy±3.0% of Reading
Max Allowable Back Pressure200 psig
Port Sizes3/8" Female NPT (Standard), 1/4" Female NPT, Male 22 MM Tapered,
Female 22 MM Tapered, Male 22 MM Straight
Power Requirements120 VAC via wall adapter, converted to 9 vdc at 500 mA
Operating Temperature0 to 50 °C (0 to 122 °F)
Touch Screen Interface3.5" TFT LCD Resistive, Backlit, 320 x 480 pixel
Analog Feedback Voltage0 to 5 volts DC, 16 bit resolution
Supplier's Site Datasheet

Technical Specifications

  Kelly Pneumatics, Inc.
Product Category Flow Meters
Product Name Digital Mass Flow Meter
Meter Type Mass Flow Meter; Volumetric Flow Meter
Additional Variables Measured Temperature
Operating Temperature 32 to 122 F (0 to 50 C)
Mounting In-line
End Fittings In-line Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details
M335 And M350 Flowmeter 2 - 630247025 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.50 inch (63.5 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Meter - 52668050 - Radwell International
Georg Fischer Piping Systems Ltd
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details
PETRO 3003 Aircraft Refueling 4.0 - aircraft-refueling - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 26.40 to 1056.00 GPM (100 to 4000 L/min)
View Details