Keller America, Inc. Medium Pressure Calibrator MPX

Description
KELLER pressure calibrators are highly accurate calibration instruments which are available for the following pressure ranges: -0.85...10 bar (LPX), -0.85...25 bar (MPX) or 0...700 bar (HPX) (special measurement ranges are available on request). The pressure generator is combined with the pressure display in a functional housing. The pressure on a test object that is fitted to the calibrator can be built up quickly, and tracking is made easy thanks to the integrated display. Measurement work is made easier by a wide range of functions, such as setting any desired pressure zero point, display of peak and trough pressure values, or leak measurements. Furthermore, the applied pressure can be displayed directly on a computer via the integrated interface (USB converter), after which it can be saved and processed or managed in any desired manner. The calibrator, including accessories, is supplied in a durable carrying case, making it ideal for assignments in the field.
Datasheet
Description
KELLER pressure calibrators are highly accurate calibration instruments which are available for the following pressure ranges: -0.85...10 bar (LPX), -0.85...25 bar (MPX) or 0...700 bar (HPX) (special measurement ranges are available on request). The pressure generator is combined with the pressure display in a functional housing. The pressure on a test object that is fitted to the calibrator can be built up quickly, and tracking is made easy thanks to the integrated display. Measurement work is made easier by a wide range of functions, such as setting any desired pressure zero point, display of peak and trough pressure values, or leak measurements. Furthermore, the applied pressure can be displayed directly on a computer via the integrated interface (USB converter), after which it can be saved and processed or managed in any desired manner. The calibrator, including accessories, is supplied in a durable carrying case, making it ideal for assignments in the field.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Pressure Calibrator - MPX - Keller America, Inc.
Newport News, VA, USA
Medium Pressure Calibrator
MPX
Medium Pressure Calibrator MPX
KELLER pressure calibrators are highly accurate calibration instruments which are available for the following pressure ranges: -0.85...10 bar (LPX), -0.85...25 bar (MPX) or 0...700 bar (HPX) (special measurement ranges are available on request). The pressure generator is combined with the pressure display in a functional housing. The pressure on a test object that is fitted to the calibrator can be built up quickly, and tracking is made easy thanks to the integrated display. Measurement work is made easier by a wide range of functions, such as setting any desired pressure zero point, display of peak and trough pressure values, or leak measurements. Furthermore, the applied pressure can be displayed directly on a computer via the integrated interface (USB converter), after which it can be saved and processed or managed in any desired manner. The calibrator, including accessories, is supplied in a durable carrying case, making it ideal for assignments in the field.

KELLER pressure calibrators are highly accurate calibration instruments which are available for the following pressure ranges: -0.85...10 bar (LPX), -0.85...25 bar (MPX) or 0...700 bar (HPX) (special measurement ranges are available on request).

The pressure generator is combined with the pressure display in a functional housing. The pressure on a test object that is fitted to the calibrator can be built up quickly, and tracking is made easy thanks to the integrated display.

Measurement work is made easier by a wide range of functions, such as setting any desired pressure zero point, display of peak and trough pressure values, or leak measurements.

Furthermore, the applied pressure can be displayed directly on a computer via the integrated interface (USB converter), after which it can be saved and processed or managed in any desired manner.

The calibrator, including accessories, is supplied in a durable carrying case, making it ideal for assignments in the field.

Supplier's Site Datasheet

Technical Specifications

  Keller America, Inc.
Product Category Calibration Instruments
Product Number MPX
Product Name Medium Pressure Calibrator
Calibrator Style Portable; Battery Powered
Environmental Properties Pressure / Vacuum
User Interface Digital Front Panel
Digital Interface Serial Interface
Unlock Full Specs
to access all available technical data

Similar Products

Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details