Kee Safety Inc. Type L45 - Crossover L45-7

Description
Designed to give a 90 degree offset crossover joint. Frequently used on safety railing, where, to reduce cost by minimizing the pipe cuts, a continuous horizontal rail is used. It may be also used to give intermediate levels on racks. PA Warning: Pipe cannot be joined within this Kee Lite fitting.
Datasheet
Description
Designed to give a 90 degree offset crossover joint. Frequently used on safety railing, where, to reduce cost by minimizing the pipe cuts, a continuous horizontal rail is used. It may be also used to give intermediate levels on racks. PA Warning: Pipe cannot be joined within this Kee Lite fitting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type L45 - Crossover - L45-7 - Kee Safety Inc.
Buffalo, NY, USA
Type L45 - Crossover
L45-7
Type L45 - Crossover L45-7
Designed to give a 90 degree offset crossover joint. Frequently used on safety railing, where, to reduce cost by minimizing the pipe cuts, a continuous horizontal rail is used. It may be also used to give intermediate levels on racks. PA Warning: Pipe cannot be joined within this Kee Lite fitting.

Designed to give a 90 degree offset crossover joint. Frequently used on safety railing, where, to reduce cost by minimizing the pipe cuts, a continuous horizontal rail is used. It may be also used to give intermediate levels on racks.
PA Warning: Pipe cannot be joined within this Kee Lite fitting.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Tube Fittings
Product Number L45-7
Product Name Type L45 - Crossover
Fitting Type Cross 4-Way Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 or M5 Male Thread to M3 Female Thread Adapter - MFA_M3_Female - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Fitting - PQ-BT06M2 - Clippard
Specs
Fitting Type Tee Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; R 1/4
Material Thermoplastic
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Bite Type Tube Fitting - B-1616-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 1.312 inch (33.34 mm)
View Details