Kee Safety Inc. Type L25 - Three Socket Tee L25-6

Description
Most commonly used as the 90 degree joint between the top rail and an intermediate upright on guardrailing. As there are two socket set screws in the sleeve, this Kee Lite fitting can be used where a join is required in the horizontal tube. As an alternative, it is possible to use a Type L10 fitting in its vertical position in place of the Type L25, using the latter only where a join in the tubing occurs.
Datasheet
Description
Most commonly used as the 90 degree joint between the top rail and an intermediate upright on guardrailing. As there are two socket set screws in the sleeve, this Kee Lite fitting can be used where a join is required in the horizontal tube. As an alternative, it is possible to use a Type L10 fitting in its vertical position in place of the Type L25, using the latter only where a join in the tubing occurs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type L25 - Three Socket Tee - L25-6 - Kee Safety Inc.
Buffalo, NY, USA
Type L25 - Three Socket Tee
L25-6
Type L25 - Three Socket Tee L25-6
Most commonly used as the 90 degree joint between the top rail and an intermediate upright on guardrailing. As there are two socket set screws in the sleeve, this Kee Lite fitting can be used where a join is required in the horizontal tube. As an alternative, it is possible to use a Type L10 fitting in its vertical position in place of the Type L25, using the latter only where a join in the tubing occurs.

Most commonly used as the 90 degree joint between the top rail and an intermediate upright on guardrailing. As there are two socket set screws in the sleeve, this Kee Lite fitting can be used where a join is required in the horizontal tube. As an alternative, it is possible to use a Type L10 fitting in its vertical position in place of the Type L25, using the latter only where a join in the tubing occurs.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Tube Fittings
Product Number L25-6
Product Name Type L25 - Three Socket Tee
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Barbs, Ultra-Miniature Fixed Position Tee - MTA - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
View Details
Push-Quick Male Elbow, 1/8
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
Bite Type Tube Fitting - B-0606-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.562 inch (14.29 mm)
View Details
37° Flare Fittings - 61063 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting; Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details