Kee Safety Inc. FloorFix HT Floor Plating Clamp

Description
FLOORFIX HT has been developed following customer feedback to provide a clamp with increased functionality to suit a wider range of applications. Floorfix HT is designed to clamp flooring plate to supporting steel from the topside only without the need for time consuming on-site drilling, tapping, bolting or welding. It works on a cam mechanism that can be operated using a basic hexagon key drive. Floorfix HT is so named because it allows steel erectors a high degree of tolerance. It retains all the benefits of our widely renowned original design but is far more user friendly. Floorfix HT allows for floor plates to be connected to new steel that is erected within +/- 1/4” of its intended position. It is capable of connecting to steel flanges from 1/8” - 1” without the need for additional packing pieces. Allows for +/- 1/4” construction tolerance Can clamp up to 1” thick steel as standard Hot Dip Galvanized finish as standard Easily installed from the top side only No drilling, tapping or welding required Allows easy repositioning or lifting of floor plate No special tools or skilled labor required No access to the underside required Tested for vibration conditions at TüV Floorfix HT has been tested for vibration conditions to simulate the most common applications where the clamps would be used, e.g. walkways, machine shops and press shops. Please ask our technical department for a copy of the certificate, should you require this.
Description
FLOORFIX HT has been developed following customer feedback to provide a clamp with increased functionality to suit a wider range of applications. Floorfix HT is designed to clamp flooring plate to supporting steel from the topside only without the need for time consuming on-site drilling, tapping, bolting or welding. It works on a cam mechanism that can be operated using a basic hexagon key drive. Floorfix HT is so named because it allows steel erectors a high degree of tolerance. It retains all the benefits of our widely renowned original design but is far more user friendly. Floorfix HT allows for floor plates to be connected to new steel that is erected within +/- 1/4” of its intended position. It is capable of connecting to steel flanges from 1/8” - 1” without the need for additional packing pieces. Allows for +/- 1/4” construction tolerance Can clamp up to 1” thick steel as standard Hot Dip Galvanized finish as standard Easily installed from the top side only No drilling, tapping or welding required Allows easy repositioning or lifting of floor plate No special tools or skilled labor required No access to the underside required Tested for vibration conditions at TüV Floorfix HT has been tested for vibration conditions to simulate the most common applications where the clamps would be used, e.g. walkways, machine shops and press shops. Please ask our technical department for a copy of the certificate, should you require this.

Suppliers

Company
Product
Description
Supplier Links
FloorFix HT Floor Plating Clamp -  - Kee Safety Inc.
Buffalo, NY, USA
FloorFix HT Floor Plating Clamp
FloorFix HT Floor Plating Clamp
FLOORFIX HT has been developed following customer feedback to provide a clamp with increased functionality to suit a wider range of applications. Floorfix HT is designed to clamp flooring plate to supporting steel from the topside only without the need for time consuming on-site drilling, tapping, bolting or welding. It works on a cam mechanism that can be operated using a basic hexagon key drive. Floorfix HT is so named because it allows steel erectors a high degree of tolerance. It retains all the benefits of our widely renowned original design but is far more user friendly. Floorfix HT allows for floor plates to be connected to new steel that is erected within +/- 1/4” of its intended position. It is capable of connecting to steel flanges from 1/8” - 1” without the need for additional packing pieces. Allows for +/- 1/4” construction tolerance Can clamp up to 1” thick steel as standard Hot Dip Galvanized finish as standard Easily installed from the top side only No drilling, tapping or welding required Allows easy repositioning or lifting of floor plate No special tools or skilled labor required No access to the underside required Tested for vibration conditions at TüV Floorfix HT has been tested for vibration conditions to simulate the most common applications where the clamps would be used, e.g. walkways, machine shops and press shops. Please ask our technical department for a copy of the certificate, should you require this.

FLOORFIX HT has been developed following customer feedback to provide a clamp with increased functionality to suit a wider range of applications. Floorfix HT is designed to clamp flooring plate to supporting steel from the topside only without the need for time consuming on-site drilling, tapping, bolting or welding. It works on a cam mechanism that can be operated using a basic hexagon key drive.

Floorfix HT is so named because it allows steel erectors a high degree of tolerance. It retains all the benefits of our widely renowned original design but is far more user friendly. Floorfix HT allows for floor plates to be connected to new steel that is erected within +/- 1/4” of its intended position. It is capable of connecting to steel flanges from 1/8” - 1” without the need for additional packing pieces.

  • Allows for +/- 1/4” construction tolerance
  • Can clamp up to 1” thick steel as standard
  • Hot Dip Galvanized finish as standard
  • Easily installed from the top side only
  • No drilling, tapping or welding required
  • Allows easy repositioning or lifting of floor plate
  • No special tools or skilled labor required
  • No access to the underside required
  • Tested for vibration conditions at TÜV

Floorfix HT has been tested for vibration conditions to simulate the most common applications where the clamps would be used, e.g. walkways, machine shops and press shops. Please ask our technical department for a copy of the certificate, should you require this.

Supplier's Site

Technical Specifications

  Kee Safety Inc.
Product Category Hand Clamps
Product Name FloorFix HT Floor Plating Clamp
Clamp Type Steel Floor Plating Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPTKW WLL ton 5 - 502100503500220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 4.72 to 13.78 inch (120 to 350 mm)
Clamping Force 11023 lbs (4999 kg)
View Details
Clamps - 7719348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type G clamp
Body Material Cast Iron; Cast Iron
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Beam Clamp - 625 8706PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 6 inch (152 mm)
Clamping Force 2600 lbs (1179 kg)
View Details