Kee Safety Inc. BeamClamp Components Type BY and BYP

Description
The Type BY clamp is designed for High Friction and Tensile applications that exceed the capacities of the standard BeamClamp products. It features a recessed top that prevents the head of the bolt from rotating during installation therefore requires the use of only one wrench. The Type BYP washer can be used to fill in the recess of the Type BY to provide a flat surface for a washer and nut. This also allows the Type BY clamps to be used together in beam to beam connections. The full width tail of the BY allows for use with slotted holes for greater diversity in applications. Hot Dip Galvanized to BS EN ISO 1461 Manufactured from Ductile Iron to BS EN 1563 The BY recess is suitable for the hexagonal head of 1/2” Grade 5 bolts, 5/8” A325/A490 bolts and 3/4” A325/A490 bolts. The Type BYP may be used to fill in the recess allowing for any grade bolt or nut to be tightened down to its surface. Typical end plate cantilevered connection supporting heavy duty pipe work.
Description
The Type BY clamp is designed for High Friction and Tensile applications that exceed the capacities of the standard BeamClamp products. It features a recessed top that prevents the head of the bolt from rotating during installation therefore requires the use of only one wrench. The Type BYP washer can be used to fill in the recess of the Type BY to provide a flat surface for a washer and nut. This also allows the Type BY clamps to be used together in beam to beam connections. The full width tail of the BY allows for use with slotted holes for greater diversity in applications. Hot Dip Galvanized to BS EN ISO 1461 Manufactured from Ductile Iron to BS EN 1563 The BY recess is suitable for the hexagonal head of 1/2” Grade 5 bolts, 5/8” A325/A490 bolts and 3/4” A325/A490 bolts. The Type BYP may be used to fill in the recess allowing for any grade bolt or nut to be tightened down to its surface. Typical end plate cantilevered connection supporting heavy duty pipe work.

Suppliers

Company
Product
Description
Supplier Links
BeamClamp Components Type BY and BYP -  - Kee Safety Inc.
Buffalo, NY, USA
BeamClamp Components Type BY and BYP
BeamClamp Components Type BY and BYP
The Type BY clamp is designed for High Friction and Tensile applications that exceed the capacities of the standard BeamClamp products. It features a recessed top that prevents the head of the bolt from rotating during installation therefore requires the use of only one wrench. The Type BYP washer can be used to fill in the recess of the Type BY to provide a flat surface for a washer and nut. This also allows the Type BY clamps to be used together in beam to beam connections. The full width tail of the BY allows for use with slotted holes for greater diversity in applications. Hot Dip Galvanized to BS EN ISO 1461 Manufactured from Ductile Iron to BS EN 1563 The BY recess is suitable for the hexagonal head of 1/2” Grade 5 bolts, 5/8” A325/A490 bolts and 3/4” A325/A490 bolts. The Type BYP may be used to fill in the recess allowing for any grade bolt or nut to be tightened down to its surface. Typical end plate cantilevered connection supporting heavy duty pipe work.

The Type BY clamp is designed for High Friction and Tensile applications that exceed the capacities of the standard BeamClamp products. It features a recessed top that prevents the head of the bolt from rotating during installation therefore requires the use of only one wrench. The Type BYP washer can be used to fill in the recess of the Type BY to provide a flat surface for a washer and nut. This also allows the Type BY clamps to be used together in beam to beam connections. The full width tail of the BY allows for use with slotted holes for greater diversity in applications.

  • Hot Dip Galvanized to BS EN ISO 1461
  • Manufactured from Ductile Iron to BS EN 1563

The BY recess is suitable for the hexagonal head of 1/2” Grade 5 bolts, 5/8” A325/A490 bolts and 3/4” A325/A490 bolts. The Type BYP may be used to fill in the recess allowing for any grade bolt or nut to be tightened down to its surface. Typical end plate cantilevered connection supporting heavy duty pipe work.

Supplier's Site

Technical Specifications

  Kee Safety Inc.
Product Category Hand Clamps
Product Name BeamClamp Components Type BY and BYP
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

HDC8800 Heavy Duty Cam Clamps - 72402 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1680 lbs (762 kg)
View Details
Specs
Body Material Steel; Steel
Clamping Width 17.72 to 40.16 inch (450 to 1020 mm)
Clamping Force 55116 lbs (24996 kg)
View Details
Clamps - 2726475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details