Jergens, Inc. 600 LB CAP Vertical Toggle Clamps with Additional Locking Mechanism 70153

Description
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading of the workpiece. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: Molded Holding capacity up to 600 lbs Vertical handles are designed with minimum of 90° opening angle Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Additional locking mechanism ensures that the clamp remains locked in any condition Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet
Description
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading of the workpiece. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: Molded Holding capacity up to 600 lbs Vertical handles are designed with minimum of 90° opening angle Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Additional locking mechanism ensures that the clamp remains locked in any condition Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 LB CAP Vertical Toggle Clamps with Additional Locking Mechanism - 70153 - Jergens, Inc.
Cleveland, OH, United States
600 LB CAP Vertical Toggle Clamps with Additional Locking Mechanism
70153
600 LB CAP Vertical Toggle Clamps with Additional Locking Mechanism 70153
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading of the workpiece. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: Molded Holding capacity up to 600 lbs Vertical handles are designed with minimum of 90° opening angle Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Additional locking mechanism ensures that the clamp remains locked in any condition Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.

Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading of the workpiece.
Features, Benefits, & Product Specifications:

  • Body Material & Finish: Low Carbon Steel, Zinc Plated
  • Handle: Molded
  • Holding capacity up to 600 lbs
  • Vertical handles are designed with minimum of 90° opening angle
  • Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes
  • Additional locking mechanism ensures that the clamp remains locked in any condition

Note(s):

  • "Holding Capacity" measurement applies to the U-Bar position closest to the handle.
  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 70153
Product Name 600 LB CAP Vertical Toggle Clamps with Additional Locking Mechanism
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

7,700 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70168 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Black ED
View Details
67 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70018-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
720 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70163 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
HDC8800 Heavy Duty Cam Clamps - 72402 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1680 lbs (762 kg)
View Details