Kee Safety Inc. BeamClamp Components Type BK1

Description
The BK1 is a self adjusting clamp that consists of two parts. The main body provides a recess to allow a hemispherical washer to be seated. This allows the body to adjust between a specified clamping range and as the washer rotates it provides a flat surface for a nut. This mechanism makes the product suitable for clamping to tapered steel of up to 15 degrees. It is also extremely useful for projects where the thickness of steel may vary. The 5/16”, 3/8” and 1/2” versions feature a tab at the back edge that can be located in the open ends of strut products, both aiding installation and preventing rotation once installed. Should the maximum clamping range be exceeded, our BF2 and BG2 packers can be used to increase it. Hot Dip Galvanized BS EN ISO 1461 Manufactured from Ductile Iron to BS EN 1563 5 to 1 Factor of Safety Lloyds Register approved Self adjusting body style
Description
The BK1 is a self adjusting clamp that consists of two parts. The main body provides a recess to allow a hemispherical washer to be seated. This allows the body to adjust between a specified clamping range and as the washer rotates it provides a flat surface for a nut. This mechanism makes the product suitable for clamping to tapered steel of up to 15 degrees. It is also extremely useful for projects where the thickness of steel may vary. The 5/16”, 3/8” and 1/2” versions feature a tab at the back edge that can be located in the open ends of strut products, both aiding installation and preventing rotation once installed. Should the maximum clamping range be exceeded, our BF2 and BG2 packers can be used to increase it. Hot Dip Galvanized BS EN ISO 1461 Manufactured from Ductile Iron to BS EN 1563 5 to 1 Factor of Safety Lloyds Register approved Self adjusting body style

Suppliers

Company
Product
Description
Supplier Links
BeamClamp Components Type BK1 -  - Kee Safety Inc.
Buffalo, NY, USA
BeamClamp Components Type BK1
BeamClamp Components Type BK1
The BK1 is a self adjusting clamp that consists of two parts. The main body provides a recess to allow a hemispherical washer to be seated. This allows the body to adjust between a specified clamping range and as the washer rotates it provides a flat surface for a nut. This mechanism makes the product suitable for clamping to tapered steel of up to 15 degrees. It is also extremely useful for projects where the thickness of steel may vary. The 5/16”, 3/8” and 1/2” versions feature a tab at the back edge that can be located in the open ends of strut products, both aiding installation and preventing rotation once installed. Should the maximum clamping range be exceeded, our BF2 and BG2 packers can be used to increase it. Hot Dip Galvanized BS EN ISO 1461 Manufactured from Ductile Iron to BS EN 1563 5 to 1 Factor of Safety Lloyds Register approved Self adjusting body style

The BK1 is a self adjusting clamp that consists of two parts. The main body provides a recess to allow a hemispherical washer to be seated. This allows the body to adjust between a specified clamping range and as the washer rotates it provides a flat surface for a nut. This mechanism makes the product suitable for clamping to tapered steel of up to 15 degrees. It is also extremely useful for projects where the thickness of steel may vary. The 5/16”, 3/8” and 1/2” versions feature a tab at the back edge that can be located in the open ends of strut products, both aiding installation and preventing rotation once installed. Should the maximum clamping range be exceeded, our BF2 and BG2 packers can be used to increase it.

  • Hot Dip Galvanized BS EN ISO 1461
  • Manufactured from Ductile Iron to BS EN 1563
  • 5 to 1 Factor of Safety
  • Lloyds Register approved
  • Self adjusting body style
Supplier's Site

Technical Specifications

  Kee Safety Inc.
Product Category Hand Clamps
Product Name BeamClamp Components Type BK1
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

560 LB CAP Pulling Action Latch Toggle Clamps - 70030-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 1653 lbs (750 kg)
View Details
Clamps - 2726488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details