Te-Co, Inc. Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip / U-Bar / Flange Base: Holding Pressure: 750 lbs., 7-3/4 Base to Handle Tip 34030

Description
Product Information Holding Pressure: 750 lbs. Handle Moves 58 degrees Bar Moves 106 degrees U-Bar type is furnished with (2) Flanged Washers and Spindle Assembly Solid Bar type furnished with Bolt Retainer and Neoprene Spindle Assembly Accepts most 3/8" spindles Includes vinyl grip Base has 21/64" diameter holes for 5/16" cap screws Weight (lbs/100 pcs): 130 * Straight base type dimension ** Width of "T": 5"
Description
Product Information Holding Pressure: 750 lbs. Handle Moves 58 degrees Bar Moves 106 degrees U-Bar type is furnished with (2) Flanged Washers and Spindle Assembly Solid Bar type furnished with Bolt Retainer and Neoprene Spindle Assembly Accepts most 3/8" spindles Includes vinyl grip Base has 21/64" diameter holes for 5/16" cap screws Weight (lbs/100 pcs): 130 * Straight base type dimension ** Width of "T": 5"

Suppliers

Company
Product
Description
Supplier Links
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip / U-Bar / Flange Base: Holding Pressure: 750 lbs., 7-3/4 Base to Handle Tip - 34030 - Te-Co, Inc.
Union, OH, USA
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip / U-Bar / Flange Base: Holding Pressure: 750 lbs., 7-3/4 Base to Handle Tip
34030
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip / U-Bar / Flange Base: Holding Pressure: 750 lbs., 7-3/4 Base to Handle Tip 34030
Product Information Holding Pressure: 750 lbs. Handle Moves 58 degrees Bar Moves 106 degrees U-Bar type is furnished with (2) Flanged Washers and Spindle Assembly Solid Bar type furnished with Bolt Retainer and Neoprene Spindle Assembly Accepts most 3/8" spindles Includes vinyl grip Base has 21/64" diameter holes for 5/16" cap screws Weight (lbs/100 pcs): 130 * Straight base type dimension ** Width of "T": 5"

Product Information
Holding Pressure: 750 lbs.
Handle Moves 58 degrees
Bar Moves 106 degrees
U-Bar type is furnished with (2) Flanged Washers and Spindle Assembly
Solid Bar type furnished with Bolt Retainer and Neoprene Spindle Assembly
Accepts most 3/8" spindles
Includes vinyl grip
Base has 21/64" diameter holes for 5/16" cap screws
Weight (lbs/100 pcs): 130
* Straight base type dimension
** Width of "T": 5"

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hand Clamps
Product Number 34030
Product Name Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip / U-Bar / Flange Base: Holding Pressure: 750 lbs., 7-3/4 Base to Handle Tip
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2726485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
HDC3300P Heavy Duty Cam Push Clamps - 72411 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1350 lbs (612 kg)
View Details
Horizontal Plate Clamps CH WLL ton 8 - 502100800752790 - Certex UK
Specs
Clamping Width 0.1969 to 2.95 inch (5 to 75 mm)
Clamping Force 17637 lbs (7999 kg)
View Details