Kee Safety Inc. BeamClamp Components Type BE1 and BE2

Description
The BE1 and BE2 feature a socket screw at the back to provide adjustment for varying steel thicknesses. They are the ideal choice when flange thicknesses are unknown or change on a project as they eliminate the need for packing pieces up to their maximum adjustment (Dim E). Once this maximum is exceeded our BF2 and BG2 packers can be used to increase the clamping range, please see page 18 for details. To make the selection of tail lengths and packing pieces easy please see tables on pages 24 and 25. Please note the BE1 and BE2 are not suitable for steel flanges with tapers greater than 5 degrees. Hot Dip Galvanised BS EN ISO 1461 Manufactured from Ductile Iron to BS EN 1563 5 to 1 Factor of Safety Lloyds Register approved Socket screw adjustment
Description
The BE1 and BE2 feature a socket screw at the back to provide adjustment for varying steel thicknesses. They are the ideal choice when flange thicknesses are unknown or change on a project as they eliminate the need for packing pieces up to their maximum adjustment (Dim E). Once this maximum is exceeded our BF2 and BG2 packers can be used to increase the clamping range, please see page 18 for details. To make the selection of tail lengths and packing pieces easy please see tables on pages 24 and 25. Please note the BE1 and BE2 are not suitable for steel flanges with tapers greater than 5 degrees. Hot Dip Galvanised BS EN ISO 1461 Manufactured from Ductile Iron to BS EN 1563 5 to 1 Factor of Safety Lloyds Register approved Socket screw adjustment

Suppliers

Company
Product
Description
Supplier Links
BeamClamp Components Type BE1 and BE2 -  - Kee Safety Inc.
Buffalo, NY, USA
BeamClamp Components Type BE1 and BE2
BeamClamp Components Type BE1 and BE2
The BE1 and BE2 feature a socket screw at the back to provide adjustment for varying steel thicknesses. They are the ideal choice when flange thicknesses are unknown or change on a project as they eliminate the need for packing pieces up to their maximum adjustment (Dim E). Once this maximum is exceeded our BF2 and BG2 packers can be used to increase the clamping range, please see page 18 for details. To make the selection of tail lengths and packing pieces easy please see tables on pages 24 and 25. Please note the BE1 and BE2 are not suitable for steel flanges with tapers greater than 5 degrees. Hot Dip Galvanised BS EN ISO 1461 Manufactured from Ductile Iron to BS EN 1563 5 to 1 Factor of Safety Lloyds Register approved Socket screw adjustment

The BE1 and BE2 feature a socket screw at the back to provide adjustment for varying steel thicknesses. They are the ideal choice when flange thicknesses are unknown or change on a project as they eliminate the need for packing pieces up to their maximum adjustment (Dim E). Once this maximum is exceeded our BF2 and BG2 packers can be used to increase the clamping range, please see page 18 for details. To make the selection of tail lengths and packing pieces easy please see tables on pages 24 and 25. Please note the BE1 and BE2 are not suitable for steel flanges with tapers greater than 5 degrees.

  • Hot Dip Galvanised BS EN ISO 1461
  • Manufactured from Ductile Iron to BS EN 1563
  • 5 to 1 Factor of Safety
  • Lloyds Register approved
  • Socket screw adjustment
Supplier's Site

Technical Specifications

  Kee Safety Inc.
Product Category Hand Clamps
Product Name BeamClamp Components Type BE1 and BE2
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 1653 lbs (750 kg)
View Details
112 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70000-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 31.5 inch (800 mm)
View Details
Beam Clamp - 600 - Producto Electric Corp.
Producto Electric Corp.
Specs
Actuation Manual
Body Material Steel; HEAT TREATED SPRING STEEL
Capacity / Jaw Opening 0.5000 inch (12.7 mm)
View Details