Kee Safety Inc. Type 59 - Spigot Flange 59-7

Description
A spigot flange which fits inside the pipe and is not secured by a set screw. Type 59 can only be used with pipe wall thickness of 1/8" and in light, self supporting structures. Type 59 is manufactured in aluminum.
Datasheet
Description
A spigot flange which fits inside the pipe and is not secured by a set screw. Type 59 can only be used with pipe wall thickness of 1/8" and in light, self supporting structures. Type 59 is manufactured in aluminum.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 59 - Spigot Flange - 59-7 - Kee Safety Inc.
Buffalo, NY, USA
Type 59 - Spigot Flange
59-7
Type 59 - Spigot Flange 59-7
A spigot flange which fits inside the pipe and is not secured by a set screw. Type 59 can only be used with pipe wall thickness of 1/8" and in light, self supporting structures. Type 59 is manufactured in aluminum.

A spigot flange which fits inside the pipe and is not secured by a set screw. Type 59 can only be used with pipe wall thickness of 1/8" and in light, self supporting structures. Type 59 is manufactured in aluminum.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 59-7
Product Name Type 59 - Spigot Flange
Connection Type Weld Connection (Butt or Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Fab Red Laterals Pro150 Butt - 5054583 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 193131507 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details