Kee Safety Inc. Type 29 - 30° to 60° Single Socket Tee 29-6

Description
Designed as an alternative to the Type 12 fitting, this adjustable fitting is most frequently used for bracing and struts. It may be used at any selected angle between 30° and 60°. As an alternative, it is possible to use Type 29 in its vertical position in place of the Type 27, using the Type 27 only where a join in the pipe occurs.
Datasheet
Description
Designed as an alternative to the Type 12 fitting, this adjustable fitting is most frequently used for bracing and struts. It may be used at any selected angle between 30° and 60°. As an alternative, it is possible to use Type 29 in its vertical position in place of the Type 27, using the Type 27 only where a join in the pipe occurs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 29 - 30° to 60° Single Socket Tee - 29-6 - Kee Safety Inc.
Buffalo, NY, USA
Type 29 - 30° to 60° Single Socket Tee
29-6
Type 29 - 30° to 60° Single Socket Tee 29-6
Designed as an alternative to the Type 12 fitting, this adjustable fitting is most frequently used for bracing and struts. It may be used at any selected angle between 30° and 60°. As an alternative, it is possible to use Type 29 in its vertical position in place of the Type 27, using the Type 27 only where a join in the pipe occurs.

Designed as an alternative to the Type 12 fitting, this adjustable fitting is most frequently used for bracing and struts. It may be used at any selected angle between 30° and 60°. As an alternative, it is possible to use Type 29 in its vertical position in place of the Type 27, using the Type 27 only where a join in the pipe occurs.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 29-6
Product Name Type 29 - 30° to 60° Single Socket Tee
Fitting Type Elbow Fitting; Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Stub End Pro150 Butt - 5018060 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400193 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details