Petersen Products Co. Temperature Pressure Pete's Plug, 3/8" Mnpt X 1.5" L, Nordel 311-310

Description
Chemical Resistance Hot/Cold Water, Low Steam, Detergents, PhospateEsters, Ketone, Alcohols, & Glycols Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material Brass Material Cap Brass Material, Body Brass Material, Valve Nordel Press. Pipeline Max Up to 1000 psi (68.96 bar) Sage Subcategory Number W311 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 3/8" MNPT Strap Color Yellow Temperature Max. Service F 500 psi (34.49 bar) For 32°-275°F / 1,000 psi (68.96 bar) For- 20°F to 140°F
Request a Quote
Description
Chemical Resistance Hot/Cold Water, Low Steam, Detergents, PhospateEsters, Ketone, Alcohols, & Glycols Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material Brass Material Cap Brass Material, Body Brass Material, Valve Nordel Press. Pipeline Max Up to 1000 psi (68.96 bar) Sage Subcategory Number W311 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 3/8" MNPT Strap Color Yellow Temperature Max. Service F 500 psi (34.49 bar) For 32°-275°F / 1,000 psi (68.96 bar) For- 20°F to 140°F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Pressure Pete's Plug, 3/8
Fredonia, WI, United States
Temperature Pressure Pete's Plug, 3/8" Mnpt X 1.5" L, Nordel
311-310
Temperature Pressure Pete's Plug, 3/8" Mnpt X 1.5" L, Nordel 311-310
Chemical Resistance Hot/Cold Water, Low Steam, Detergents, PhospateEsters, Ketone, Alcohols, & Glycols Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material Brass Material Cap Brass Material, Body Brass Material, Valve Nordel Press. Pipeline Max Up to 1000 psi (68.96 bar) Sage Subcategory Number W311 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 3/8" MNPT Strap Color Yellow Temperature Max. Service F 500 psi (34.49 bar) For 32°-275°F / 1,000 psi (68.96 bar) For- 20°F to 140°F

Chemical Resistance Hot/Cold Water, Low Steam, Detergents, PhospateEsters, Ketone, Alcohols, & Glycols
Country of Origin USA
Dia., Probe 1/8" (3.175mm)
Lngth, Body 1.5" (38.1mm)
Material Brass
Material Cap Brass
Material, Body Brass
Material, Valve Nordel
Press. Pipeline Max Up to 1000 psi (68.96 bar)
Sage Subcategory Number W311
Shipping Wt. 0.5 Lb (0.23 Kg)
Size, NPT 3/8" MNPT
Strap Color Yellow
Temperature Max. Service F 500 psi (34.49 bar) For 32°-275°F / 1,000 psi (68.96 bar) For- 20°F to 140°F

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Pipe Fittings
Product Number 311-310
Product Name Temperature Pressure Pete's Plug, 3/8" Mnpt X 1.5" L, Nordel
Material Brass/Bronze; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Adaptor, Cam & Groove Plug To Cplg - 936-7150 - Petersen Products Co.
Specs
Fitting Type Adapter Fitting; Coupling Fitting
View Details
Hot Tapper Adapter 6.0
Specs
Fitting Type Adapter Fitting
View Details