Kase Industries, Inc. 4100 Series Belt Conveyors 4114

Description
Modular design portable conveyor Aluminum slider bed construction Each unit complete with motor Connect together for longer conveyor Conveys horizontal or up an incline Various accessories available Great to load or unload truck All belts are self-tracking with guide Quick shut off switch on each unit Belt width 10 in., Lengths 5 ft., 12ft. 3 in. & 20-1/2 ft. 55 FPM Load Capacity Dist. 200 lb. Constant or variable speed drive options Designed to work as a single unit or in series
Description
Modular design portable conveyor Aluminum slider bed construction Each unit complete with motor Connect together for longer conveyor Conveys horizontal or up an incline Various accessories available Great to load or unload truck All belts are self-tracking with guide Quick shut off switch on each unit Belt width 10 in., Lengths 5 ft., 12ft. 3 in. & 20-1/2 ft. 55 FPM Load Capacity Dist. 200 lb. Constant or variable speed drive options Designed to work as a single unit or in series

Suppliers

Company
Product
Description
Supplier Links
4100 Series Belt Conveyors - 4114 - Kase Industries, Inc.
Whitney, TX, USA
4100 Series Belt Conveyors
4114
4100 Series Belt Conveyors 4114
Modular design portable conveyor Aluminum slider bed construction Each unit complete with motor Connect together for longer conveyor Conveys horizontal or up an incline Various accessories available Great to load or unload truck All belts are self-tracking with guide Quick shut off switch on each unit Belt width 10 in., Lengths 5 ft., 12ft. 3 in. & 20-1/2 ft. 55 FPM Load Capacity Dist. 200 lb. Constant or variable speed drive options Designed to work as a single unit or in series
  • Modular design portable conveyor
  • Aluminum slider bed construction
  • Each unit complete with motor
  • Connect together for longer conveyor
  • Conveys horizontal or up an incline
  • Various accessories available
  • Great to load or unload truck
  • All belts are self-tracking with guide
  • Quick shut off switch on each unit
  • Belt width 10 in., Lengths 5 ft., 12ft. 3 in. & 20-1/2 ft.
  • 55 FPM Load Capacity Dist. 200 lb.
  • Constant or variable speed drive options
  • Designed to work as a single unit or in series
Supplier's Site

Technical Specifications

  Kase Industries, Inc.
Product Category Industrial Conveyors
Product Number 4114
Product Name 4100 Series Belt Conveyors
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Conveying System - Bagless System -  - KINTEP NEW POWER
Specs
Conveyor Type Pneumatic Vacuum
View Details
Vibratory Conveyors -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
View Details
Mechanical Vertical Reciprocating Conveyors - VSM-5 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 5000 lbs (2268 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details
FV 260 mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details