Karman Rubber Company Sandwich Mount VM-66-1M

Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 41.0 mm high Sandwich Mount with M10 threaded stud absorbs the transmission of vibration and noise for 165 lbs compression loads and 55 lbs shear loads.
Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 41.0 mm high Sandwich Mount with M10 threaded stud absorbs the transmission of vibration and noise for 165 lbs compression loads and 55 lbs shear loads.

Suppliers

Company
Product
Description
Supplier Links
Sandwich Mount - VM-66-1M - Reid Supply
Norton Shores, MI, United States
Sandwich Mount
VM-66-1M
Sandwich Mount VM-66-1M
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 41.0 mm high Sandwich Mount with M10 threaded stud absorbs the transmission of vibration and noise for 165 lbs compression loads and 55 lbs shear loads.

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation.


. 41.0 mm high Sandwich Mount with M10 threaded stud absorbs the transmission of vibration and noise for 165 lbs compression loads and 55 lbs shear loads.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number VM-66-1M
Product Name Sandwich Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

 - QUIET POD Active Isolation System- QuiET - ETEL S.A.
Specs
Application Vibration Isolation
Type Active Isolation System
View Details
Anti Vibration Mount-for.031
Specs
Application Vibration Isolation
Features Threaded Stud
View Details
Rubber Vibration Damper (Tapped / Tapped) - VD3 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 741.84 lbs (8.67 to 336.44 kg)
View Details
High Value Series Stud Style Extended Length w/Elastomer Pad - Stainless Steel - HVESSP299S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details