Karman Rubber Company Sandwich Mount VM-65-1

Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 1.625 in high Sandwich Mount with 3/8-16 threaded stud absorbs the transmission of vibration and noise for 165 lbs compression loads and 55 lbs shear loads.
Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 1.625 in high Sandwich Mount with 3/8-16 threaded stud absorbs the transmission of vibration and noise for 165 lbs compression loads and 55 lbs shear loads.

Suppliers

Company
Product
Description
Supplier Links
Sandwich Mount - VM-65-1 - Reid Supply
Norton Shores, MI, United States
Sandwich Mount
VM-65-1
Sandwich Mount VM-65-1
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 1.625 in high Sandwich Mount with 3/8-16 threaded stud absorbs the transmission of vibration and noise for 165 lbs compression loads and 55 lbs shear loads.

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation.


. 1.625 in high Sandwich Mount with 3/8-16 threaded stud absorbs the transmission of vibration and noise for 165 lbs compression loads and 55 lbs shear loads.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number VM-65-1
Product Name Sandwich Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL GLIDE - MKPS-40N3 - MKPS-40N3 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 704.00 lbs (319.27 kg)
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 1.125 in Base Diameter - HVTL-2 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Cylindrical Mount, 600.5N Max. Compression Load. Material: Body- Natural Rubber, Fasteners- Zinc Plated Steel. - A10Z 2M308BM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 134.99 lbs (61.22 kg)
View Details