Karman Rubber Company Sandwich Mount VM-37-1M

Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 25.0 mm high Sandwich Mount with M10 threaded stud absorbs the transmission of vibration and noise for 125 lbs compression loads and 20 lbs shear loads.
Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 25.0 mm high Sandwich Mount with M10 threaded stud absorbs the transmission of vibration and noise for 125 lbs compression loads and 20 lbs shear loads.

Suppliers

Company
Product
Description
Supplier Links
Sandwich Mount - VM-37-1M - Reid Supply
Norton Shores, MI, United States
Sandwich Mount
VM-37-1M
Sandwich Mount VM-37-1M
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 25.0 mm high Sandwich Mount with M10 threaded stud absorbs the transmission of vibration and noise for 125 lbs compression loads and 20 lbs shear loads.

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation.


. 25.0 mm high Sandwich Mount with M10 threaded stud absorbs the transmission of vibration and noise for 125 lbs compression loads and 20 lbs shear loads.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number VM-37-1M
Product Name Sandwich Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
 - SANDWICH Active Isolation System- QuiET - ETEL S.A.
Specs
Application Vibration Isolation
Type Active Isolation System
View Details
2.34
Specs
Application Vibration Isolation
Load Capacity 20.00 lbs (9.07 kg)
Thickness 0.63 inch (16.00 mm)
View Details
Tapped Leveling Pads - 32502 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Pad
Features Metric; Swivel Heads; Threaded Stud
View Details