Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation.
. .750 in high Sandwich Mount with 3/8-16 3/8-16 threaded stud absorbs the transmission of vibration and noise for 370 lbs compression loads and 90 lbs shear loads.
| Reid Supply | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | VM-175-1 |
| Product Name | Sandwich Mount |
| Application | Vibration Isolation |