Karman Rubber Company Neoprene Compression Mount 1291507

Description
Neoprene Compression Mounts protect against shock, vibration, and noise in horizontal or vertical compression load applications. These neoprene rubber mounts have metal inserts and plates that are best suited for use in compressors, motors, fans, and generators. . Neoprene Compression Mount protects against shock, vibration, and noise for loads from - 1735 lbs. This mount is 2.250 inH x 7.410 inL.
Description
Neoprene Compression Mounts protect against shock, vibration, and noise in horizontal or vertical compression load applications. These neoprene rubber mounts have metal inserts and plates that are best suited for use in compressors, motors, fans, and generators. . Neoprene Compression Mount protects against shock, vibration, and noise for loads from - 1735 lbs. This mount is 2.250 inH x 7.410 inL.

Suppliers

Company
Product
Description
Supplier Links
Neoprene Compression Mount - 1291507 - Reid Supply
Norton Shores, MI, United States
Neoprene Compression Mount
1291507
Neoprene Compression Mount 1291507
Neoprene Compression Mounts protect against shock, vibration, and noise in horizontal or vertical compression load applications. These neoprene rubber mounts have metal inserts and plates that are best suited for use in compressors, motors, fans, and generators. . Neoprene Compression Mount protects against shock, vibration, and noise for loads from - 1735 lbs. This mount is 2.250 inH x 7.410 inL.

Neoprene Compression Mounts protect against shock, vibration, and noise in horizontal or vertical compression load applications. These neoprene rubber mounts have metal inserts and plates that are best suited for use in compressors, motors, fans, and generators.


. Neoprene Compression Mount protects against shock, vibration, and noise for loads from - 1735 lbs. This mount is 2.250 inH x 7.410 inL.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number 1291507
Product Name Neoprene Compression Mount
Type Compression Mount
Unlock Full Specs
to access all available technical data

Similar Products

ADJUSTABLE GLIDE - MKP-32 - MKP-32 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 352.00 lbs (159.64 kg)
View Details
LMS Anti-Vibration Levelers - LMS-12084 - Vlier
Specs
Application Leveling
Features Swivel Heads
Load Capacity 200.00 to 800.00 lbs (90.70 to 362.81 kg)
View Details
Adjustable Clamp Heels - 47208 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
1.78
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 6.00 lbs (2.72 kg)
Thickness 0.63 inch (16.00 mm)
View Details