Karman Rubber Company Bonded Mount 1291440

Description
One piece Bonded Mounts provide multi-directional vibration isolation, shock attenuation, and noise reduction. These fail safe mounts are easy to install and provide consistent performance when used with recommended snubbing washers.Two Piece Bonded Mounts provide multi-directional vibration isolation, shock attenuation, and noise reduction. These fail safe mounts are easy to install and provide consistent performance when used with recommended snubbing washers. . Two Piece Center Bonded Mount fits diameter holes in .500 in thick panels to protect against shock and vibration.
Description
One piece Bonded Mounts provide multi-directional vibration isolation, shock attenuation, and noise reduction. These fail safe mounts are easy to install and provide consistent performance when used with recommended snubbing washers.Two Piece Bonded Mounts provide multi-directional vibration isolation, shock attenuation, and noise reduction. These fail safe mounts are easy to install and provide consistent performance when used with recommended snubbing washers. . Two Piece Center Bonded Mount fits diameter holes in .500 in thick panels to protect against shock and vibration.

Suppliers

Company
Product
Description
Supplier Links
Bonded Mount - 1291440 - Reid Supply
Norton Shores, MI, United States
Bonded Mount
1291440
Bonded Mount 1291440
One piece Bonded Mounts provide multi-directional vibration isolation, shock attenuation, and noise reduction. These fail safe mounts are easy to install and provide consistent performance when used with recommended snubbing washers.Two Piece Bonded Mounts provide multi-directional vibration isolation, shock attenuation, and noise reduction. These fail safe mounts are easy to install and provide consistent performance when used with recommended snubbing washers. . Two Piece Center Bonded Mount fits diameter holes in .500 in thick panels to protect against shock and vibration.

One piece Bonded Mounts provide multi-directional vibration isolation, shock attenuation, and noise reduction. These fail safe mounts are easy to install and provide consistent performance when used with recommended snubbing washers.Two Piece Bonded Mounts provide multi-directional vibration isolation, shock attenuation, and noise reduction. These fail safe mounts are easy to install and provide consistent performance when used with recommended snubbing washers.


. Two Piece Center Bonded Mount fits diameter holes in .500 in thick panels to protect against shock and vibration.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number 1291440
Product Name Bonded Mount
Thickness 1.94 inch (49.28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SS GLIDE - ADCS60-20-100 - ADCS60-20-100 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 1938.00 lbs (878.91 kg)
View Details
Original Series Stud Style Extended Length - Stainless Steel - SSP311S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Threaded Leveling Mounts - 32640 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
2.34
Specs
Application Vibration Isolation
Load Capacity 17.00 lbs (7.71 kg)
Thickness 0.63 inch (16.00 mm)
View Details