Karman Rubber Company Sandwich Mount 1291424

Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . .625 in high Rubber Sandwich Mount with .625 in M12 x 1.75 threaded stud absorbs the transmission of vibration and noise for 375 lbs compression loads and 85 lbs shear loads.
Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . .625 in high Rubber Sandwich Mount with .625 in M12 x 1.75 threaded stud absorbs the transmission of vibration and noise for 375 lbs compression loads and 85 lbs shear loads.

Suppliers

Company
Product
Description
Supplier Links
Sandwich Mount - 1291424 - Reid Supply
Norton Shores, MI, United States
Sandwich Mount
1291424
Sandwich Mount 1291424
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . .625 in high Rubber Sandwich Mount with .625 in M12 x 1.75 threaded stud absorbs the transmission of vibration and noise for 375 lbs compression loads and 85 lbs shear loads.

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation.


. .625 in high Rubber Sandwich Mount with .625 in M12 x 1.75 threaded stud absorbs the transmission of vibration and noise for 375 lbs compression loads and 85 lbs shear loads.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number 1291424
Product Name Sandwich Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Vibration Sheet -  - Links-Japan, LLC
Links-Japan, LLC
Specs
Application Vibration Isolation
Type Dampening Pad
View Details
Threaded Leveling Mounts - 32690 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
Anti Vibration Mounts - 1712651 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 14.77 lbs (6.70 kg)
Thickness 0.63 inch (16.00 mm)
View Details
STAINLESS STEEL LEG LEVELER - MKRLS-32/10/80 - MKRLS-32/10/80 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details