8A AC 32V DC Fuse Surface Mount 1206 (3216 Metric)
8A AC 32V DC Fuse Surface Mount 1206 (3216 Metric)
8A AC 32V DC Fuse Surface Mount 1206 (3216 Metric)
FUSE CHIP 8A 32VDC 1206
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 2315-SBF32802ASTPDKR-ND | SBF32802ASTP |
| Product Name | Fuses | Circuit Protection - Fuses |
| Fuse Type | PC Board | |
| Mounting | Solderable (Surface Mount Technology) | |
| Approvals / Standards | UL; CSA | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |