Kamaya, Inc. Chip Resistor - Surface Mount RPC638R2JTE

Description
8.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2315-RPC638R2JTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2315-RPC638R2JTETR-ND
Chip Resistor - Surface Mount 2315-RPC638R2JTETR-ND
8.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RPC638R2JTE - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RPC638R2JTE
Chip Resistor - Surface Mount RPC638R2JTE
RES 8.2 OHM 1W 5% 2512

RES 8.2 OHM 1W 5% 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2315-RPC638R2JTETR-ND RPC638R2JTE
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details