The RPC63683JTE is a fixed thick film chip resistor from Lingto Electronic Limited, designed for surface mount applications. It is part of the RPC series, which includes various styles such as RPC16, 20, 32, 35, 50, and 63. This resistor is AEC-Q200 qualified, ensuring it meets automotive reliability standards. It is RoHS compliant, halogen-free, and antimony-free, making it suitable for environmentally conscious designs. The resistor has a rated dissipation of 0.25W and a resistance range from 10Ω to 1MΩ, with a tolerance of ±5%. It operates within a temperature range of -55°C to +155°C and has a limiting element voltage of 150V. The product is available in various packaging forms, including bulk, paper taping, and embossed taping, facilitating easy integration into manufacturing processes. Engineers considering this resistor should note its stability class of 5% and the derating characteristics at elevated temperatures. The specifications indicate that the product is suitable for a wide range of applications, particularly in automotive and industrial electronics.
68 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 68K OHM 1W 5% 2512
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2315-RPC63683JTETR-ND | RPC63683JTE |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 5 +/- % | 5 +/- % |