36 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 36 OHM 1W 5% 2512
RES 36 OHM 1W 5% 2512
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 2315-RPC63360JTETR-ND | RPC63360JTE | RPC63360JTE |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 36 ohms | 36 ohms | 36 ohms |