Manufacturer: Kamaya Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088672-RMC1/10K434F
Tolerance: 1 %
Resistance: 430 kΩ
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1088672-RMC1/10K434FTP |
| Product Name | OEM Parts - OEM Parts (O - R) - RMC1/10K434FTP |