Manufacturer: Kamaya Inc.
Win Source Part Number: 891398-RC1/2220KTB
Series: RC
Operating Temperature Range: -55°C ~ 125°C
Features: 22 Ohms ±10% 0.5W, 1/2W Through Hole Resistor Axial - Carbon Composition
Package: Axial
Package: Tape & Box (TB)
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8533.10.0060
RES 22 OHM 10% 1/2W AXIAL Product overview: RC1/2220KTB from Kamaya is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RC1/2220KTB can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 891398-RC1/2220KTB | 53-RC1/2220KTB |
| Product Name | Through Hole Resistors - RC1/2220KTB | 22 OHM 2W Resistor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |