Kamaya, Inc. NTC Thermistors JSNC104F398FBBXC

Description
THERM NTC 100KOHM 3980K 0805
Request a Quote Datasheet
Description
THERM NTC 100KOHM 3980K 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNC104F398FBBXCCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 3980K 0805

THERM NTC 100KOHM 3980K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC104F398FBBXCTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 3980K 0805

THERM NTC 100KOHM 3980K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC104F398FBBXCDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 3980K 0805

THERM NTC 100KOHM 3980K 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNC104F398FBBXCCT-ND
Product Name NTC Thermistors
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC0121401500210-198 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
Thermistor ICs - 2161393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details