Kamaya, Inc. NTC Thermistors JSNB104J436GBBXH

Description
THERM NTC 100KOHM 4360K 0603
Request a Quote Datasheet
Description
THERM NTC 100KOHM 4360K 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNB104J436GBBXHTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4360K 0603

THERM NTC 100KOHM 4360K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB104J436GBBXHDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4360K 0603

THERM NTC 100KOHM 4360K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB104J436GBBXHCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4360K 0603

THERM NTC 100KOHM 4360K 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNB104J436GBBXHTR-ND
Product Name NTC Thermistors
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500245-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 1460111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 7.5 sec, in air
Length 0.0984 inch (2.5 mm)
View Details
12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
Thermistor ICs - 8937354P - RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 5 sec, in air
View Details
5 suppliers