Kamaya, Inc. NTC Thermistors JSNB103J395HABXC

Description
THERM NTC 10KOHM 3950K 0603
Request a Quote Datasheet
Description
THERM NTC 10KOHM 3950K 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNB103J395HABXCTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3950K 0603

THERM NTC 10KOHM 3950K 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNB103J395HABXCTR-ND
Product Name NTC Thermistors
Resistance (@25°C) 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11032564-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2023001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
Thermistor ICs - 1678417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details