Kamaya, Inc. NTC Thermistors JSNA103J338FABXC

Description
THERM NTC 10KOHM 3380K 0402
Request a Quote Datasheet
Description
THERM NTC 10KOHM 3380K 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNA103J338FABXCDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3380K 0402

THERM NTC 10KOHM 3380K 0402

Buy Now Datasheet
NTC Thermistors - 2315-JSNA103J338FABXCCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3380K 0402

THERM NTC 10KOHM 3380K 0402

Buy Now Datasheet
NTC Thermistors - 2315-JSNA103J338FABXCTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3380K 0402

THERM NTC 10KOHM 3380K 0402

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNA103J338FABXCDKR-ND
Product Name NTC Thermistors
Resistance (@25°C) 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7691940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 9 sec, in air
View Details
PTC Thermistors - KLC2021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details