Kamaya, Inc. Chip Resistor - Surface Mount FRC32C2B5R6JTP

Description
5.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Fusible, Safety
Request a Quote Datasheet
Description
5.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Fusible, Safety
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2315-FRC32C2B5R6JTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2315-FRC32C2B5R6JTPTR-ND
Chip Resistor - Surface Mount 2315-FRC32C2B5R6JTPTR-ND
5.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Fusible, Safety

5.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Fusible, Safety

Buy Now Datasheet
Chip Resistor - Surface Mount - 2315-FRC32C2B5R6JTPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2315-FRC32C2B5R6JTPDKR-ND
Chip Resistor - Surface Mount 2315-FRC32C2B5R6JTPDKR-ND
5.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Fusible, Safety

5.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Fusible, Safety

Buy Now Datasheet
Chip Resistor - Surface Mount - 2315-FRC32C2B5R6JTPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2315-FRC32C2B5R6JTPCT-ND
Chip Resistor - Surface Mount 2315-FRC32C2B5R6JTPCT-ND
5.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Fusible, Safety

5.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Fusible, Safety

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2315-FRC32C2B5R6JTPTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging 1206; 1206
Resistance Range 5.6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers