Kamaya, Inc. Chip Resistor - Surface Mount FRC20C2A6R8JTP

Description
6.8 Ohms ±5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Fusible, Safety
Request a Quote Datasheet
Description
6.8 Ohms ±5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Fusible, Safety
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2315-FRC20C2A6R8JTPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2315-FRC20C2A6R8JTPCT-ND
Chip Resistor - Surface Mount 2315-FRC20C2A6R8JTPCT-ND
6.8 Ohms ±5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Fusible, Safety

6.8 Ohms ±5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Fusible, Safety

Buy Now Datasheet
Chip Resistor - Surface Mount - 2315-FRC20C2A6R8JTPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2315-FRC20C2A6R8JTPDKR-ND
Chip Resistor - Surface Mount 2315-FRC20C2A6R8JTPDKR-ND
6.8 Ohms ±5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Fusible, Safety

6.8 Ohms ±5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Fusible, Safety

Buy Now Datasheet
Chip Resistor - Surface Mount - 2315-FRC20C2A6R8JTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2315-FRC20C2A6R8JTPTR-ND
Chip Resistor - Surface Mount 2315-FRC20C2A6R8JTPTR-ND
6.8 Ohms ±5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Fusible, Safety

6.8 Ohms ±5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Fusible, Safety

Buy Now Datasheet
6.8 OHM 10W Resistor - 52-FRC20C2A6R8JTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8 OHM 10W Resistor
52-FRC20C2A6R8JTP
6.8 OHM 10W Resistor 52-FRC20C2A6R8JTP
RES 6.8 OHM 5% 1/10W 0805 Product overview: FRC20C2A6R8JTP from Kamaya is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FRC20C2A6R8JTP can be used for catalog matching and distributor lookup.

RES 6.8 OHM 5% 1/10W 0805 Product overview: FRC20C2A6R8JTP from Kamaya is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FRC20C2A6R8JTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - FRC20C2A6R8JTP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
FRC20C2A6R8JTP
Resistors - Chip Resistor - Surface Mount FRC20C2A6R8JTP
RES 6.8 OHM 5% 1/10W 0805

RES 6.8 OHM 5% 1/10W 0805

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 2315-FRC20C2A6R8JTPCT-ND 52-FRC20C2A6R8JTP FRC20C2A6R8JTP
Product Name Chip Resistor - Surface Mount 6.8 OHM 10W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging 0805; 0805 0805 (2012 Metric) 0805; 0805 (2012 Metric)
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details