5A AC 32V DC Fuse Surface Mount 0603 (1608 Metric)
5A AC 32V DC Fuse Surface Mount 0603 (1608 Metric)
5A AC 32V DC Fuse Surface Mount 0603 (1608 Metric)
Win Source Part Number: 1059877-FMC16502WHTP
Category: Circuit Protection>Fuses
Package: Tape & Reel
Voltage Rating - DC: 32 V
Breaking Capacity @ Rated Voltage: 35A
DC Cold Resistance: 0.014 Ohms
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W x 0.018" H (1.60mm x 0.80mm x 0.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
HTSUS: 8536.10.0040
Mfr: Kamaya Inc.
Other Names: 2315-FMC16502WHTPCT,
Approval Agency: CSA, UL
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 2315-FMC16502WHTPCT-ND | 1059877-FMC16502WHTP |
| Product Name | Fuses | Circuit Protection - Fuses |
| Fuse Type | PC Board | |
| Mounting | Solderable (Surface Mount Technology) | SMD (SMT) |
| Approvals / Standards | UL; CSA | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |