Kamaya, Inc. Circuit Protection - Fuses FMC16132WHTP

Description
Win Source Part Number: 1077086-FMC16132WHTP Category: Circuit Protection>Fuses Package: Tape & Reel (TR) Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A DC Cold Resistance: 0.08 Ohms Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W x 0.018" H (1.60mm x 0.80mm x 0.45mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25 A HTSUS: 8536.10.0040 Mfr: Kamaya Inc. Other Names: 2315-FMC16132WHTPTR Approval Agency: CSA, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1077086-FMC16132WHTP Category: Circuit Protection>Fuses Package: Tape & Reel (TR) Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A DC Cold Resistance: 0.08 Ohms Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W x 0.018" H (1.60mm x 0.80mm x 0.45mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25 A HTSUS: 8536.10.0040 Mfr: Kamaya Inc. Other Names: 2315-FMC16132WHTPTR Approval Agency: CSA, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1077086-FMC16132WHTP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1077086-FMC16132WHTP
Circuit Protection - Fuses 1077086-FMC16132WHTP
Win Source Part Number: 1077086-FMC16132WHTP Category: Circuit Protection>Fuses Package: Tape & Reel (TR) Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A DC Cold Resistance: 0.08 Ohms Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W x 0.018" H (1.60mm x 0.80mm x 0.45mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.25 A HTSUS: 8536.10.0040 Mfr: Kamaya Inc. Other Names: 2315-FMC16132WHTPTR Approval Agency: CSA, UL

Win Source Part Number: 1077086-FMC16132WHTP
Category: Circuit Protection>Fuses
Package: Tape & Reel (TR)
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
DC Cold Resistance: 0.08 Ohms
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W x 0.018" H (1.60mm x 0.80mm x 0.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.25 A
HTSUS: 8536.10.0040
Mfr: Kamaya Inc.
Other Names: 2315-FMC16132WHTPTR
Approval Agency: CSA, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 1077086-FMC16132WHTP
Product Name Circuit Protection - Fuses
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Fuses - 486-0001.2711.22TR-ND - DigiKey
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers