1A AC 32V DC Fuse Surface Mount 0603 (1608 Metric)
1A AC 32V DC Fuse Surface Mount 0603 (1608 Metric)
1A AC 32V DC Fuse Surface Mount 0603 (1608 Metric)
FUSE CHIP 1A 32VDC 0603
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 2315-FMC16102WHTPTR-ND | FMC16102WHTP |
| Product Name | Fuses | Circuit Protection - Fuses |
| Fuse Type | PC Board | |
| Mounting | Solderable (Surface Mount Technology) | |
| Approvals / Standards | UL; CSA | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |